Vishay Intertechnology, Inc. Through Hole Resistors CMF5568R100FHEB

Description
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF68.1HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1HFCT-ND
Through Hole Resistors CMF68.1HFCT-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF68.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1HFTR-ND
Through Hole Resistors CMF68.1HFTR-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1 OHM 1/2W 1% AXIAL - CMF5568R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% AXIAL
CMF5568R100FHEB
RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FHEB
RES 68.1ohm 1/2W 1% AXIAL

RES 68.1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 68.1 1% T-2 Eb E3 Vishay - 69P0623 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1 1% T-2 Eb E3 Vishay
69P0623
Cmf-55 68.1 1% T-2 Eb E3 Vishay 69P0623
CMF-55 68.1 1% T-2 EB e3

CMF-55 68.1 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF68.1HFCT-ND CMF5568R100FHEB 69P0623
Product Name Through Hole Resistors RES 68.1 OHM 1/2W 1% AXIAL Cmf-55 68.1 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details