Vishay Intertechnology, Inc. RES 68 OHM 1/2W 1% AXIAL CMF5568R000FKRE

Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 1% AXIAL - CMF5568R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 1% AXIAL
CMF5568R000FKRE
RES 68 OHM 1/2W 1% AXIAL CMF5568R000FKRE
RES 68ohm 1/2W 1% AXIAL

RES 68ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000FKRE-ND
Through Hole Resistors CMF5568R000FKRE-ND
68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68 1% T-1 R36 Vishay - 69P0613 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68 1% T-1 R36 Vishay
69P0613
Cmf-55 68 1% T-1 R36 Vishay 69P0613
CMF-55 68 1% T-1 R36

CMF-55 68 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R000FKRE CMF5568R000FKRE-ND 69P0613
Product Name RES 68 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers