Vishay Intertechnology, Inc. RES 68 OHM 1/2W 0.1% AXIAL CMF5568R000BHBF

Description
RES 68ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 0.1% AXIAL - CMF5568R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 0.1% AXIAL
CMF5568R000BHBF
RES 68 OHM 1/2W 0.1% AXIAL CMF5568R000BHBF
RES 68ohm 1/2W 0.1% AXIAL

RES 68ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000BHBF-ND
Through Hole Resistors CMF5568R000BHBF-ND
68 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 68 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C7453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 68 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C7453
Cmf55, 68 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C7453
CMF55, 68 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 68 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R000BHBF CMF5568R000BHBF-ND 41C7453
Product Name RES 68 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 68 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details