Vishay Intertechnology, Inc. RES 68.38K OHM 1/2W 0.1% AXIAL CMF5568K380BERE

Description
RES 68.38Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68.38Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.38K OHM 1/2W 0.1% AXIAL - CMF5568K380BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.38K OHM 1/2W 0.1% AXIAL
CMF5568K380BERE
RES 68.38K OHM 1/2W 0.1% AXIAL CMF5568K380BERE
RES 68.38Kohm 1/2W 0.1% AXIAL

RES 68.38Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K380BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K380BERE-ND
Through Hole Resistors CMF5568K380BERE-ND
68.38 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.38 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.38K .1% T-9 R36 Vishay - 69P0606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.38K .1% T-9 R36 Vishay
69P0606
Cmf-55 68.38K .1% T-9 R36 Vishay 69P0606
CMF-55 68.38K .1% T-9 R36

CMF-55 68.38K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K380BERE CMF5568K380BERE-ND 69P0606
Product Name RES 68.38K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 68.38K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details