Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W .1% AXIAL CMF5568K100BHR6

Description
RES 68.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W .1% AXIAL - CMF5568K100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W .1% AXIAL
CMF5568K100BHR6
RES 68.1K OHM 1/2W .1% AXIAL CMF5568K100BHR6
RES 68.1Kohm 1/2W .1% AXIAL

RES 68.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100BHR6-ND
Through Hole Resistors CMF5568K100BHR6-ND
68.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7435
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7435
Resistor,Metal Film,681KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,681KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100BHR6 CMF5568K100BHR6-ND 41C7435
Product Name RES 68.1K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details