Vishay Intertechnology, Inc. RES 68K OHM 1/2W 1% AXIAL CMF5568K000FHEB

Description
RES 68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/2W 1% AXIAL - CMF5568K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 1% AXIAL
CMF5568K000FHEB
RES 68K OHM 1/2W 1% AXIAL CMF5568K000FHEB
RES 68Kohm 1/2W 1% AXIAL

RES 68Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K000FHEB-ND
Through Hole Resistors CMF5568K000FHEB-ND
68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68K 1% T-2 Eb E3 Vishay - 69P0578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68K 1% T-2 Eb E3 Vishay
69P0578
Cmf-55 68K 1% T-2 Eb E3 Vishay 69P0578
CMF-55 68K 1% T-2 EB e3

CMF-55 68K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K000FHEB CMF5568K000FHEB-ND 69P0578
Product Name RES 68K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details