Vishay Intertechnology, Inc. RES 68K OHM 1/2W 0.1% AXIAL CMF5568K000BHBF

Description
RES 68Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/2W 0.1% AXIAL - CMF5568K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 0.1% AXIAL
CMF5568K000BHBF
RES 68K OHM 1/2W 0.1% AXIAL CMF5568K000BHBF
RES 68Kohm 1/2W 0.1% AXIAL

RES 68Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K000BHBF-ND
Through Hole Resistors CMF5568K000BHBF-ND
68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 68 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 68 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7415
Cmf55, 68 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7415
CMF55, 68 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 68 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K000BHBF CMF5568K000BHBF-ND 41C7415
Product Name RES 68K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 68 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers