Vishay Intertechnology, Inc. RES 681K OHM 1/2W 1% AXIAL CMF55681K00FKEB

Description
RES 681Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/2W 1% AXIAL - CMF55681K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/2W 1% AXIAL
CMF55681K00FKEB
RES 681K OHM 1/2W 1% AXIAL CMF55681K00FKEB
RES 681Kohm 1/2W 1% AXIAL

RES 681Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55681K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681K00FKEB-ND
Through Hole Resistors CMF55681K00FKEB-ND
681 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 681K 1% T-1 Eb E3 Vishay - 48P7100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 681K 1% T-1 Eb E3 Vishay
48P7100
Cmf-55 681K 1% T-1 Eb E3 Vishay 48P7100
CMF-55 681K 1% T-1 EB e3

CMF-55 681K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681K00FKEB CMF55681K00FKEB-ND 48P7100
Product Name RES 681K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 681K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details