Vishay Intertechnology, Inc. Through Hole Resistors CMF55681K00DHEB

Description
681 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55681K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681K00DHEB-ND
Through Hole Resistors CMF55681K00DHEB-ND
681 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681K OHM 1/2W .5% AXIAL - CMF55681K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/2W .5% AXIAL
CMF55681K00DHEB
RES 681K OHM 1/2W .5% AXIAL CMF55681K00DHEB
RES 681Kohm 1/2W .5% AXIAL

RES 681Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 681K .5% T-2 Eb E3 Vishay - 69P0653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 681K .5% T-2 Eb E3 Vishay
69P0653
Cmf-55 681K .5% T-2 Eb E3 Vishay 69P0653
CMF-55 681K .5% T-2 EB e3

CMF-55 681K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681K00DHEB-ND CMF55681K00DHEB 69P0653
Product Name Through Hole Resistors RES 681K OHM 1/2W .5% AXIAL Cmf-55 681K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details