Vishay Intertechnology, Inc. Through Hole Resistors CMF55680R00JNEA

Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55680R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680R00JNEA-ND
Through Hole Resistors CMF55680R00JNEA-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1/2W 5% AXIAL - CMF55680R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 5% AXIAL
CMF55680R00JNEA
RES 680 OHM 1/2W 5% AXIAL CMF55680R00JNEA
RES 680ohm 1/2W 5% AXIAL

RES 680ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 680 5% T-00 Ea E3 Vishay - 69P0645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 680 5% T-00 Ea E3 Vishay
69P0645
Cmf-55 680 5% T-00 Ea E3 Vishay 69P0645
CMF-55 680 5% T-00 EA e3

CMF-55 680 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680R00JNEA-ND CMF55680R00JNEA 69P0645
Product Name Through Hole Resistors RES 680 OHM 1/2W 5% AXIAL Cmf-55 680 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details