Vishay Intertechnology, Inc. RES 66.5 OHM 1% 50PPM 1/2W CMF5566R500FHEB

Description
RES 66.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 66.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1% 50PPM 1/2W - CMF5566R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1% 50PPM 1/2W
CMF5566R500FHEB
RES 66.5 OHM 1% 50PPM 1/2W CMF5566R500FHEB
RES 66.5ohm 1% 50PPM 1/2W

RES 66.5ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF66.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF66.5HFTR-ND
Through Hole Resistors CMF66.5HFTR-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF66.5HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF66.5HFCT-ND
Through Hole Resistors CMF66.5HFCT-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 66.5 1% T-2 Eb E3 Vishay - 69P0527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5 1% T-2 Eb E3 Vishay
69P0527
Cmf-55 66.5 1% T-2 Eb E3 Vishay 69P0527
CMF-55 66.5 1% T-2 EB e3

CMF-55 66.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500FHEB CMF66.5HFTR-ND 69P0527
Product Name RES 66.5 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 66.5 1% T-2 Eb E3 Vishay
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details