Vishay Precision Group Metal Film Resistors - CMF5566R500DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5566R500DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5566R500DHR7
Metal Film Resistors - CMF5566R500DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 66.5 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C7373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 66.5 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C7373
Cmf55, 66.5 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C7373
CMF55, 66.5 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 66.5 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5566R500DHR7 41C7373
Product Name Metal Film Resistors - Cmf55, 66.5 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details