Vishay Intertechnology, Inc. RES 66.5 OHM 1/2W .5% AXIAL CMF5566R500DHBF

Description
RES 66.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/2W .5% AXIAL - CMF5566R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W .5% AXIAL
CMF5566R500DHBF
RES 66.5 OHM 1/2W .5% AXIAL CMF5566R500DHBF
RES 66.5ohm 1/2W .5% AXIAL

RES 66.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500DHBF-ND
Through Hole Resistors CMF5566R500DHBF-ND
66.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7370
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7370
Resistor,Metal Film,66.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,66.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500DHBF CMF5566R500DHBF-ND 41C7370
Product Name RES 66.5 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details