Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKEK

Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W 1% AXIAL - CMF5566K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W 1% AXIAL
CMF5566K500FKEK
RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKEK
RES 66.5Kohm 1/2W 1% AXIAL

RES 66.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500FKEK-ND
Through Hole Resistors CMF5566K500FKEK-ND
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 66.5K 1% T-1 Ek E3 Vishay - 48P7074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5K 1% T-1 Ek E3 Vishay
48P7074
Cmf-55 66.5K 1% T-1 Ek E3 Vishay 48P7074
CMF-55 66.5K 1% T-1 EK e3

CMF-55 66.5K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500FKEK CMF5566K500FKEK-ND 48P7074
Product Name RES 66.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 66.5K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details