Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W .1% AXIAL CMF5566K500BHR6

Description
RES 66.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W .1% AXIAL - CMF5566K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W .1% AXIAL
CMF5566K500BHR6
RES 66.5K OHM 1/2W .1% AXIAL CMF5566K500BHR6
RES 66.5Kohm 1/2W .1% AXIAL

RES 66.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500BHR6-ND
Through Hole Resistors CMF5566K500BHR6-ND
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7359
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7359
Resistor,Metal Film,665KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,665KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500BHR6 CMF5566K500BHR6-ND 41C7359
Product Name RES 66.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details