Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5566K500BHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 66.5Kohms 50ppm .1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 66.5Kohms 50ppm .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5566K500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5566K500BHBF
Vishay/DaleMetal Film Resistors - CMF5566K500BHBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 66.5Kohms 50ppm .1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 66.5Kohms 50ppm .1%

Supplier's Site
Through Hole Resistors - CMF5566K500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500BHBF-ND
Through Hole Resistors CMF5566K500BHBF-ND
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7358
Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7358
Resistor,Metal Film,665KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,665KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500BHBF CMF5566K500BHBF-ND 41C7358
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,665Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers