Vishay Intertechnology, Inc. Metal Film Resistors - CMF55665R00FHEB

Description
Metal Film Resistors - Through Hole 665ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 665ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55665R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55665R00FHEB
Metal Film Resistors - CMF55665R00FHEB
Metal Film Resistors - Through Hole 665ohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 665ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF665HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665HFCT-ND
Through Hole Resistors CMF665HFCT-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF665HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665HFTR-ND
Through Hole Resistors CMF665HFTR-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665 1% T-2 Eb E3 Vishay - 69P0556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 1% T-2 Eb E3 Vishay
69P0556
Cmf-55 665 1% T-2 Eb E3 Vishay 69P0556
CMF-55 665 1% T-2 EB e3

CMF-55 665 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00FHEB CMF665HFCT-ND 69P0556
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 665 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details