Vishay Intertechnology, Inc. Metal Film Resistors - CMF55665K00DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55665K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55665K00DHBF
Metal Film Resistors - CMF55665K00DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55665K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00DHBF-ND
Through Hole Resistors CMF55665K00DHBF-ND
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7388
Resistor,metal Film,665Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7388
Resistor,Metal Film,665KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,665KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00DHBF CMF55665K00DHBF-ND 41C7388
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,665Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details