Vishay Intertechnology, Inc. RES 65.7K OHM 1/2W .1% AXIAL CMF5565R700BHBF

Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/2W .1% AXIAL - CMF5565R700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/2W .1% AXIAL
CMF5565R700BHBF
RES 65.7K OHM 1/2W .1% AXIAL CMF5565R700BHBF
RES 65.7Kohm 1/2W .1% AXIAL

RES 65.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5565R700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565R700BHBF-ND
Through Hole Resistors CMF5565R700BHBF-ND
65.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 65.7 .1% T-2 B14 Vishay - 69P0498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 65.7 .1% T-2 B14 Vishay
69P0498
Cmf-55 65.7 .1% T-2 B14 Vishay 69P0498
CMF-55 65.7 .1% T-2 B14

CMF-55 65.7 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5565R700BHBF CMF5565R700BHBF-ND 69P0498
Product Name RES 65.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 65.7 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms 65.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details