Vishay Intertechnology, Inc. RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEA

Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/2W .1% AXIAL - CMF5565K700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/2W .1% AXIAL
CMF5565K700BEEA
RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEA
RES 65.7Kohm 1/2W .1% AXIAL

RES 65.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5565K700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565K700BEEA-ND
Through Hole Resistors CMF5565K700BEEA-ND
65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 65.7K .1% T-9 Ea E3 Vishay - 69P0493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 65.7K .1% T-9 Ea E3 Vishay
69P0493
Cmf-55 65.7K .1% T-9 Ea E3 Vishay 69P0493
CMF-55 65.7K .1% T-9 EA e3

CMF-55 65.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5565K700BEEA CMF5565K700BEEA-ND 69P0493
Product Name RES 65.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 65.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers