Vishay Intertechnology, Inc. Through Hole Resistors CMF5564R900FKBF

Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5564R900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900FKBF-ND
Through Hole Resistors CMF5564R900FKBF-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9 OHM 1/2W 1% AXIAL - CMF5564R900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/2W 1% AXIAL
CMF5564R900FKBF
RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKBF
RES 64.9ohm 1/2W 1% AXIAL

RES 64.9ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,64.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7313
Resistor,metal Film,64.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7313
Resistor,Metal Film,64.9Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,64.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900FKBF-ND CMF5564R900FKBF 41C7313
Product Name Through Hole Resistors RES 64.9 OHM 1/2W 1% AXIAL Resistor,metal Film,64.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details