Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W .5% AXIAL CMF5564K900DHEA

Description
RES 64.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W .5% AXIAL - CMF5564K900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W .5% AXIAL
CMF5564K900DHEA
RES 64.9K OHM 1/2W .5% AXIAL CMF5564K900DHEA
RES 64.9Kohm 1/2W .5% AXIAL

RES 64.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900DHEA-ND
Through Hole Resistors CMF5564K900DHEA-ND
64.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 64.9K .5% T-2 Ea E3 Vishay - 69P0429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 64.9K .5% T-2 Ea E3 Vishay
69P0429
Cmf-55 64.9K .5% T-2 Ea E3 Vishay 69P0429
CMF-55 64.9K .5% T-2 EA e3

CMF-55 64.9K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900DHEA CMF5564K900DHEA-ND 69P0429
Product Name RES 64.9K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 64.9K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details