Vishay Intertechnology, Inc. Metal Film Resistors - CMF5564K900BHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5564K900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5564K900BHEK
Metal Film Resistors - CMF5564K900BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5564K900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BHEK-ND
Through Hole Resistors CMF5564K900BHEK-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 64.9K .1% T-2 Ek E3 Vishay - 69P0428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 64.9K .1% T-2 Ek E3 Vishay
69P0428
Cmf-55 64.9K .1% T-2 Ek E3 Vishay 69P0428
CMF-55 64.9K .1% T-2 EK e3

CMF-55 64.9K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900BHEK CMF5564K900BHEK-ND 69P0428
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 64.9K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details