Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BER670

Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W .1% AXIAL - CMF5564K900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W .1% AXIAL
CMF5564K900BER670
RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BER670
RES 64.9Kohm 1/2W .1% AXIAL

RES 64.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BER670-ND
Through Hole Resistors CMF5564K900BER670-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5564K900BER670 CMF5564K900BER670-ND
Product Name RES 64.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers