Vishay Intertechnology, Inc. Through Hole Resistors CMF55649R00FKRE

Description
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55649R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649R00FKRE-ND
Through Hole Resistors CMF55649R00FKRE-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649 OHM 1/2W 1% AXIAL - CMF55649R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 1% AXIAL
CMF55649R00FKRE
RES 649 OHM 1/2W 1% AXIAL CMF55649R00FKRE
RES 649ohm 1/2W 1% AXIAL

RES 649ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 649 1% T-1 R36 Vishay - 69P0492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649 1% T-1 R36 Vishay
69P0492
Cmf-55 649 1% T-1 R36 Vishay 69P0492
CMF-55 649 1% T-1 R36

CMF-55 649 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649R00FKRE-ND CMF55649R00FKRE 69P0492
Product Name Through Hole Resistors RES 649 OHM 1/2W 1% AXIAL Cmf-55 649 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details