Vishay Intertechnology, Inc. RES 649 OHM 1/2W 1% AXIAL CMF55649R00FKEA

Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/2W 1% AXIAL - CMF55649R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 1% AXIAL
CMF55649R00FKEA
RES 649 OHM 1/2W 1% AXIAL CMF55649R00FKEA
RES 649ohm 1/2W 1% AXIAL

RES 649ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55649R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649R00FKEA-ND
Through Hole Resistors CMF55649R00FKEA-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 649 1% T-1 Ea E3 Vishay - 48P7070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649 1% T-1 Ea E3 Vishay
48P7070
Cmf-55 649 1% T-1 Ea E3 Vishay 48P7070
CMF-55 649 1% T-1 EA e3

CMF-55 649 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649R00FKEA CMF55649R00FKEA-ND 48P7070
Product Name RES 649 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 649 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details