Vishay Intertechnology, Inc. RES 642 OHM 1/2W .1% AXIAL CMF55642R00BHR6

Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/2W .1% AXIAL - CMF55642R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/2W .1% AXIAL
CMF55642R00BHR6
RES 642 OHM 1/2W .1% AXIAL CMF55642R00BHR6
RES 642ohm 1/2W .1% AXIAL

RES 642ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55642R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55642R00BHR6-ND
Through Hole Resistors CMF55642R00BHR6-ND
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,642Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,642Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7328
Resistor,metal Film,642Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7328
Resistor,Metal Film,642Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,642Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55642R00BHR6 CMF55642R00BHR6-ND 41C7328
Product Name RES 642 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,642Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details