Vishay Intertechnology, Inc. RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FLEA

Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/2W 1% AXIAL - CMF5563R400FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W 1% AXIAL
CMF5563R400FLEA
RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FLEA
RES 63.4ohm 1/2W 1% AXIAL

RES 63.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563R400FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563R400FLEA-ND
Through Hole Resistors CMF5563R400FLEA-ND
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 63.4 1% T-0 Ea E3 Vishay - 48P7054 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4 1% T-0 Ea E3 Vishay
48P7054
Cmf-55 63.4 1% T-0 Ea E3 Vishay 48P7054
CMF-55 63.4 1% T-0 EA e3

CMF-55 63.4 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563R400FLEA CMF5563R400FLEA-ND 48P7054
Product Name RES 63.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 63.4 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details