Vishay Intertechnology, Inc. RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FKR670

Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/2W 1% AXIAL - CMF5563R400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W 1% AXIAL
CMF5563R400FKR670
RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FKR670
RES 63.4ohm 1/2W 1% AXIAL

RES 63.4ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF5563R400FKR670
Product Name RES 63.4 OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details