Vishay Intertechnology, Inc. Through Hole Resistors CMF5563R400DHRE

Description
63.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5563R400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563R400DHRE-ND
Through Hole Resistors CMF5563R400DHRE-ND
63.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 63.4 OHM 1/2W .5% AXIAL - CMF5563R400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W .5% AXIAL
CMF5563R400DHRE
RES 63.4 OHM 1/2W .5% AXIAL CMF5563R400DHRE
RES 63.4ohm 1/2W .5% AXIAL

RES 63.4ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 63.4 .5% T-2 R36 Vishay - 69P0389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4 .5% T-2 R36 Vishay
69P0389
Cmf-55 63.4 .5% T-2 R36 Vishay 69P0389
CMF-55 63.4 .5% T-2 R36

CMF-55 63.4 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563R400DHRE-ND CMF5563R400DHRE 69P0389
Product Name Through Hole Resistors RES 63.4 OHM 1/2W .5% AXIAL Cmf-55 63.4 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers