Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .5% AXIAL CMF5563K400DHEB

Description
RES 63.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .5% AXIAL - CMF5563K400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .5% AXIAL
CMF5563K400DHEB
RES 63.4K OHM 1/2W .5% AXIAL CMF5563K400DHEB
RES 63.4Kohm 1/2W .5% AXIAL

RES 63.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400DHEB-ND
Through Hole Resistors CMF5563K400DHEB-ND
63.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 63.4K .5% T-2 Eb E3 Vishay - 69P0371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K .5% T-2 Eb E3 Vishay
69P0371
Cmf-55 63.4K .5% T-2 Eb E3 Vishay 69P0371
CMF-55 63.4K .5% T-2 EB e3

CMF-55 63.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563K400DHEB CMF5563K400DHEB-ND 69P0371
Product Name RES 63.4K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 63.4K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers