Vishay Intertechnology, Inc. RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BEEB70

Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/2W .1% AXIAL - CMF5563K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/2W .1% AXIAL
CMF5563K400BEEB70
RES 63.4K OHM 1/2W .1% AXIAL CMF5563K400BEEB70
RES 63.4Kohm 1/2W .1% AXIAL

RES 63.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563K400BEEB70-ND
Through Hole Resistors CMF5563K400BEEB70-ND
63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5563K400BEEB70 CMF5563K400BEEB70-ND
Product Name RES 63.4K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details