Vishay Intertechnology, Inc. RES 634 OHM 1/2W .5% AXIAL CMF55634R00DHR6

Description
RES 634ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W .5% AXIAL - CMF55634R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W .5% AXIAL
CMF55634R00DHR6
RES 634 OHM 1/2W .5% AXIAL CMF55634R00DHR6
RES 634ohm 1/2W .5% AXIAL

RES 634ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55634R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634R00DHR6-ND
Through Hole Resistors CMF55634R00DHR6-ND
634 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55634R00DHR6 CMF55634R00DHR6-ND
Product Name RES 634 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers