Vishay Intertechnology, Inc. RES 634 OHM 1/2W .1% AXIAL CMF55634R00BERE

Description
RES 634ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W .1% AXIAL - CMF55634R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W .1% AXIAL
CMF55634R00BERE
RES 634 OHM 1/2W .1% AXIAL CMF55634R00BERE
RES 634ohm 1/2W .1% AXIAL

RES 634ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55634R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55634R00BERE-ND
Through Hole Resistors CMF55634R00BERE-ND
634 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55634R00BERE CMF55634R00BERE-ND
Product Name RES 634 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers