Vishay Intertechnology, Inc. RES 630K OHM 1/2W 1% AXIAL CMF55630K00FKEB

Description
RES 630Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 630Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 630K OHM 1/2W 1% AXIAL - CMF55630K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 630K OHM 1/2W 1% AXIAL
CMF55630K00FKEB
RES 630K OHM 1/2W 1% AXIAL CMF55630K00FKEB
RES 630Kohm 1/2W 1% AXIAL

RES 630Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55630K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55630K00FKEB-ND
Through Hole Resistors CMF55630K00FKEB-ND
630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

630 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 630K 1% T-1 Eb E3 Vishay - 48P7055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 630K 1% T-1 Eb E3 Vishay
48P7055
Cmf-55 630K 1% T-1 Eb E3 Vishay 48P7055
CMF-55 630K 1% T-1 EB e3

CMF-55 630K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55630K00FKEB CMF55630K00FKEB-ND 48P7055
Product Name RES 630K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 630K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 630000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details