Vishay Intertechnology, Inc. RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKR6

Description
RES 62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/2W 1% AXIAL - CMF5562R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 1% AXIAL
CMF5562R000FKR6
RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKR6
RES 62ohm 1/2W 1% AXIAL

RES 62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R000FKR6-ND
Through Hole Resistors CMF5562R000FKR6-ND
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay - 41C7209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay
41C7209
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay 41C7209
CMF55, 62 Ohm, +/- 1 Percent, 100 ppm

CMF55, 62 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R000FKR6 CMF5562R000FKR6-ND 41C7209
Product Name RES 62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers