Vishay Intertechnology, Inc. Through Hole Resistors CMF5562R000FKEK

Description
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5562R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R000FKEK-ND
Through Hole Resistors CMF5562R000FKEK-ND
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62 OHM 1/2W 1% AXIAL - CMF5562R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 1% AXIAL
CMF5562R000FKEK
RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKEK
RES 62ohm 1/2W 1% AXIAL

RES 62ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 62 1% T-1 Ek E3 Vishay - 48P7047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62 1% T-1 Ek E3 Vishay
48P7047
Cmf-55 62 1% T-1 Ek E3 Vishay 48P7047
CMF-55 62 1% T-1 EK e3

CMF-55 62 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R000FKEK-ND CMF5562R000FKEK 48P7047
Product Name Through Hole Resistors RES 62 OHM 1/2W 1% AXIAL Cmf-55 62 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers