Vishay Intertechnology, Inc. RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKBF

Description
RES 62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/2W 1% AXIAL - CMF5562R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 1% AXIAL
CMF5562R000FKBF
RES 62 OHM 1/2W 1% AXIAL CMF5562R000FKBF
RES 62ohm 1/2W 1% AXIAL

RES 62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562R000FKBF-ND
Through Hole Resistors CMF5562R000FKBF-ND
62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay - 41C7208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay
41C7208
Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay 41C7208
CMF55, 62 Ohm, +/- 1 Percent, 100 ppm

CMF55, 62 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562R000FKBF CMF5562R000FKBF-ND 41C7208
Product Name RES 62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 62 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details