Vishay Intertechnology, Inc. RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BHR6

Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 62.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.75K OHM 1/2W 0.1% AXIAL - CMF5562K750BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.75K OHM 1/2W 0.1% AXIAL
CMF5562K750BHR6
RES 62.75K OHM 1/2W 0.1% AXIAL CMF5562K750BHR6
RES 62.75Kohm 1/2W 0.1% AXIAL

RES 62.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5562K750BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5562K750BHR6-ND
Through Hole Resistors CMF5562K750BHR6-ND
62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 62.75K .1% T-2 Re6 Vishay - 69P0341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 62.75K .1% T-2 Re6 Vishay
69P0341
Cmf-55 62.75K .1% T-2 Re6 Vishay 69P0341
CMF-55 62.75K .1% T-2 RE6

CMF-55 62.75K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5562K750BHR6 CMF5562K750BHR6-ND 69P0341
Product Name RES 62.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 62.75K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details