Vishay Intertechnology, Inc. RES 620 OHM 1/2W 1% AXIAL CMF55620R00FKEK39

Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/2W 1% AXIAL - CMF55620R00FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/2W 1% AXIAL
CMF55620R00FKEK39
RES 620 OHM 1/2W 1% AXIAL CMF55620R00FKEK39
RES 620ohm 1/2W 1% AXIAL

RES 620ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55620R00FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620R00FKEK39-ND
Through Hole Resistors CMF55620R00FKEK39-ND
620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 620 1% T-1 Ek E3 Vishay - 69P0353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 620 1% T-1 Ek E3 Vishay
69P0353
Cmf-55-39 620 1% T-1 Ek E3 Vishay 69P0353
CMF-55-39 620 1% T-1 EK e3

CMF-55-39 620 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55620R00FKEK39 CMF55620R00FKEK39-ND 69P0353
Product Name RES 620 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 620 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers