Vishay Intertechnology, Inc. Through Hole Resistors CMF55620K00JKBF

Description
620 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
620 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55620K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55620K00JKBF-ND
Through Hole Resistors CMF55620K00JKBF-ND
620 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 620K OHM 1/2W 5% AXIAL - CMF55620K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/2W 5% AXIAL
CMF55620K00JKBF
RES 620K OHM 1/2W 5% AXIAL CMF55620K00JKBF
RES 620Kohm 1/2W 5% AXIAL

RES 620Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 620K 5% T-1 B14 Vishay - 69P0351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 620K 5% T-1 B14 Vishay
69P0351
Cmf-55 620K 5% T-1 B14 Vishay 69P0351
CMF-55 620K 5% T-1 B14

CMF-55 620K 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55620K00JKBF-ND CMF55620K00JKBF 69P0351
Product Name Through Hole Resistors RES 620K OHM 1/2W 5% AXIAL Cmf-55 620K 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details