Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FKEK

Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W 1% AXIAL - CMF5561R900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W 1% AXIAL
CMF5561R900FKEK
RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FKEK
RES 61.9ohm 1/2W 1% AXIAL

RES 61.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561R900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900FKEK-ND
Through Hole Resistors CMF5561R900FKEK-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 1% T-1 Ek E3 Vishay - 48P7039 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 1% T-1 Ek E3 Vishay
48P7039
Cmf-55 61.9 1% T-1 Ek E3 Vishay 48P7039
CMF-55 61.9 1% T-1 EK e3

CMF-55 61.9 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900FKEK CMF5561R900FKEK-ND 48P7039
Product Name RES 61.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 61.9 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details