Vishay Intertechnology, Inc. Metal Film Resistors - CMF5561R900FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5561R900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5561R900FKEB
Metal Film Resistors - CMF5561R900FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5561R900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900FKEB-ND
Through Hole Resistors CMF5561R900FKEB-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 61.9 1% T-1 Eb E3 Vishay - 48P7038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 61.9 1% T-1 Eb E3 Vishay
48P7038
Cmf-55 61.9 1% T-1 Eb E3 Vishay 48P7038
CMF-55 61.9 1% T-1 EB e3

CMF-55 61.9 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900FKEB CMF5561R900FKEB-ND 48P7038
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 61.9 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details