Vishay Intertechnology, Inc. Through Hole Resistors CMF5561R900FKBF

Description
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561R900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900FKBF-ND
Through Hole Resistors CMF5561R900FKBF-ND
61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1/2W 1% AXIAL - CMF5561R900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W 1% AXIAL
CMF5561R900FKBF
RES 61.9 OHM 1/2W 1% AXIAL CMF5561R900FKBF
RES 61.9ohm 1/2W 1% AXIAL

RES 61.9ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,61.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7148
Resistor,metal Film,61.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7148
Resistor,Metal Film,61.9Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,61.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561R900FKBF-ND CMF5561R900FKBF 41C7148
Product Name Through Hole Resistors RES 61.9 OHM 1/2W 1% AXIAL Resistor,metal Film,61.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details