Metal Film Resistors - Through Hole 1/4watt 61.9ohms .5%
61.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5561R900DHR6 | CMF5561R900DHR6-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 61.9 ohms | 61.9 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor |