Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W .1% AXIAL CMF5561R900BEEB

Description
RES 61.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W .1% AXIAL - CMF5561R900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W .1% AXIAL
CMF5561R900BEEB
RES 61.9 OHM 1/2W .1% AXIAL CMF5561R900BEEB
RES 61.9ohm 1/2W .1% AXIAL

RES 61.9ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5561R900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561R900BEEB-ND
Through Hole Resistors CMF5561R900BEEB-ND
61.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5561R900BEEB CMF5561R900BEEB-ND
Product Name RES 61.9 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details