Vishay Intertechnology, Inc. RES 619 OHM 1/2W .1% AXIAL CMF55619R00BHBF

Description
RES 619ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W .1% AXIAL - CMF55619R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W .1% AXIAL
CMF55619R00BHBF
RES 619 OHM 1/2W .1% AXIAL CMF55619R00BHBF
RES 619ohm 1/2W .1% AXIAL

RES 619ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619R00BHBF-ND
Through Hole Resistors CMF55619R00BHBF-ND
619 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7187
Resistor,metal Film,619Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7187
Resistor,Metal Film,619Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,619Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619R00BHBF CMF55619R00BHBF-ND 41C7187
Product Name RES 619 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,619Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details