Vishay Intertechnology, Inc. Through Hole Resistors CMF55619K00FKEK

Description
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55619K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00FKEK-ND
Through Hole Resistors CMF55619K00FKEK-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1/2W 1% AXIAL - CMF55619K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W 1% AXIAL
CMF55619K00FKEK
RES 619K OHM 1/2W 1% AXIAL CMF55619K00FKEK
RES 619Kohm 1/2W 1% AXIAL

RES 619Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 619K 1% T-1 Ek E3 Vishay - 48P7042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 619K 1% T-1 Ek E3 Vishay
48P7042
Cmf-55 619K 1% T-1 Ek E3 Vishay 48P7042
CMF-55 619K 1% T-1 EK e3

CMF-55 619K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00FKEK-ND CMF55619K00FKEK 48P7042
Product Name Through Hole Resistors RES 619K OHM 1/2W 1% AXIAL Cmf-55 619K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details