Vishay Intertechnology, Inc. Through Hole Resistors CMF5560R000JKR639

Description
60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560R000JKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000JKR639-ND
Through Hole Resistors CMF5560R000JKR639-ND
60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1/2W 5% AXIAL - CMF5560R000JKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 5% AXIAL
CMF5560R000JKR639
RES 60 OHM 1/2W 5% AXIAL CMF5560R000JKR639
RES 60ohm 1/2W 5% AXIAL

RES 60ohm 1/2W 5% AXIAL

Supplier's Site
Cmf55, 60 Ohm, +/5 Percent, 100 Ppm Vishay - 41C7044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 60 Ohm, +/5 Percent, 100 Ppm Vishay
41C7044
Cmf55, 60 Ohm, +/5 Percent, 100 Ppm Vishay 41C7044
CMF55, 60 Ohm, +/- 5 Percent, 100 ppm

CMF55, 60 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000JKR639-ND CMF5560R000JKR639 41C7044
Product Name Through Hole Resistors RES 60 OHM 1/2W 5% AXIAL Cmf55, 60 Ohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers