Vishay Intertechnology, Inc. RES 60 OHM 1/2W 5% AXIAL CMF5560R000JKEB39

Description
RES 60ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1/2W 5% AXIAL - CMF5560R000JKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 5% AXIAL
CMF5560R000JKEB39
RES 60 OHM 1/2W 5% AXIAL CMF5560R000JKEB39
RES 60ohm 1/2W 5% AXIAL

RES 60ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560R000JKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000JKEB39-ND
Through Hole Resistors CMF5560R000JKEB39-ND
60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 60 5% T-1 Eb E3 Vishay - 69P0204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 60 5% T-1 Eb E3 Vishay
69P0204
Cmf-55-39 60 5% T-1 Eb E3 Vishay 69P0204
CMF-55-39 60 5% T-1 EB e3

CMF-55-39 60 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000JKEB39 CMF5560R000JKEB39-ND 69P0204
Product Name RES 60 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55-39 60 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details